LTGBH357C详情
Epson LTGBH357C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
150 - 163.6
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
138
长度
1200
0个相似型号
LTGBH357C拓展信息
LTGBH357C详情
Epson LTGBH357C重要参数规格及、参数值,及相似型号如下:
Nominal current
150 - 163.6
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
138
长度
1200
LTGBH357C拓展信息