LTGBPOWERLITE83V详情
Epson LTGBPOWERLITE83V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
无
Type of lens
High
Colour front ring
Other
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Other
Colour lens
Other
0个相似型号
LTGBPOWERLITE83V拓展信息








哦! 它是空的。