LTOBEBC730XPOS详情
Epson LTOBEBC730XPOS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-10 - 55
Material housing
Metal
Degree of protection (IP)
IP50
Suitable for safety functions
无
0个相似型号
LTOBEBC730XPOS拓展信息








哦! 它是空的。