LTOBELPLP63PPX详情
Epson LTOBELPLP63PPX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
0个相似型号
LTOBELPLP63PPX拓展信息
LTOBELPLP63PPX详情
Epson LTOBELPLP63PPX重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
LTOBELPLP63PPX拓展信息