MA-306 30.0000M-C3:PURE SN详情
Epson MA-306 30.0000M-C3:PURE SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50 - 60
0个相似型号
MA-306 30.0000M-C3:PURE SN拓展信息








哦! 它是空的。