MC-306 32.7680KA-B:PURE SN详情
Epson MC-306 32.7680KA-B:PURE SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 10
Pollution degree
2
Connectable conductor cross section solid-core
0.75 - 16
频率
50 - 60
0个相似型号
MC-306 32.7680KA-B:PURE SN拓展信息








哦! 它是空的。