Q3309CA20015900详情
Epson Q3309CA20015900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Cable Types
Coaxial
Operating Temp Range
-20C to 70C
Product Depth (mm)
5(mm)
Rad Hardened
无
Usage Level
Commercial grade
连接器类型
50POS AMPLIMITE
性别
Plug
电缆长度
53.34 m
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
Q3309CA20015900拓展信息
Seiko Epson
Epson
Epson
Epson
Epson
Epson
Epson
Epson









哦! 它是空的。