Q3309CA20059600详情
Epson Q3309CA20059600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Manufacturer Part Number
PDG33NH250P9MJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
额定电流
250 A
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
Q3309CA20059600拓展信息








哦! 它是空的。