Q3309CA70001100详情
Epson Q3309CA70001100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
Usage Level
Industrial grade
系列
*
筛选水平
Industrial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
Q3309CA70001100拓展信息
Seiko Epson
Epson
Epson
Epson
Epson
Epson
Epson
Epson









哦! 它是空的。