Epson Q33310FE00004
- 收藏
- 对比
Q33310FE00004
793-Q33310FE00004
无类别的
--
大陆
立即发货

Oscillator, Spxo, Sg-310Sef, 30 Mhz, Smd; Frequency Nom:30Mhz; Frequency Stability /-:-; Oscillator Case:Smd, 3.2Mm X 2.5Mm; Supply Voltage Nom:1.8V; Product Range:Sg-310 Series; Operating Temperature Min:-20°C; Operating Rohs Compliant: Yes /Epson Q33310FE00004
1最小包装量--
添加到询价列表







哦! 它是空的。