RX8804CE XB详情
Epson RX8804CE XB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
105C
Operating Temperature Classification
Industrial
Bus Type
Serial (I2C)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.6(V)
Operating Temperature (Min.)
-40C
Mounting
表面贴装
包装
卷带
引脚数量
10
时间格式
HH:MM:SS
日期格式
DW:DM:M:Y
RX8804CE XB拓展信息
EPSON
EPSON
Epson America, Inc
Epson
EPSON
EPSON
EPSON
Epson America, Inc
EPSON
EPSON








哦! 它是空的。