SG-8002CA 3.579545M-PCM详情
Epson SG-8002CA 3.579545M-PCM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
USB3FTV7SA10
厂商
Amphenol Socapex
Product Status
活跃
系列
USB3F TV
颜色
Black
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A Female to Cable, Round (Circular Coupling)
规格说明
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
特征
Industrial Environments - IP68, Panel Mount
长度
3.28 (1.00m)
SG-8002CA 3.579545M-PCM拓展信息








哦! 它是空的。