SG-8002JA 4.6000M-PHM:ROHS详情
Epson SG-8002JA 4.6000M-PHM:ROHS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
3
Model
Top mounting
0个相似型号
SG-8002JA 4.6000M-PHM:ROHS拓展信息








哦! 它是空的。