SG-8002JA 6.1440M-PCC:ROHS详情
Epson SG-8002JA 6.1440M-PCC:ROHS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
2
Modular version
有
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
110
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
150
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
75
Rated operation power at AC-4, 400 V
55
Rated operation current Ie at AC-1, 400 V
210
Rated control supply voltage at DC
20.4 - 26.4
Number of auxiliary contacts as normally closed contact
2
SG-8002JA 6.1440M-PCC:ROHS拓展信息








哦! 它是空的。