SG-8002JA 6.63166M-PCM:ROHS详情
Epson SG-8002JA 6.63166M-PCM:ROHS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
频率
50 - 60
0个相似型号
SG-8002JA 6.63166M-PCM:ROHS拓展信息
SG-8002JA 6.63166M-PCM:ROHS详情
Epson SG-8002JA 6.63166M-PCM:ROHS重要参数规格及、参数值,及相似型号如下:
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
频率
50 - 60
SG-8002JA 6.63166M-PCM:ROHS拓展信息