UT-EPST003012详情
Epson UT-EPST003012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Soldering
Manufacturer part #
2101-0300-13
Contact surface
Gold on nickel
Connection angle
180°
Content
1pc(s)
No. of rows
3
类型
MHHDS44-F-T-B-S
0个相似型号
UT-EPST003012拓展信息








哦! 它是空的。