UTEPST748XL420详情
Epson UTEPST748XL420重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
J01008A0025
Content
1pc(s)
Case material
Brass nickel plated
Type A
BNC插座
Type B
SMA plug
类型
J01008A0025
阻抗
50Ω
0个相似型号
UTEPST748XL420拓展信息
UTEPST748XL420详情
Epson UTEPST748XL420重要参数规格及、参数值,及相似型号如下:
Manufacturer part #
J01008A0025
Content
1pc(s)
Case material
Brass nickel plated
Type A
BNC插座
Type B
SMA plug
类型
J01008A0025
阻抗
50Ω
UTEPST748XL420拓展信息