V11H485020100139599详情
Epson V11H485020100139599重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Zinc
No. of rows
2
Content
1pc(s)
Connection angle
180°
Contact surface
Gold on nickel
Manufacturer part #
L17DTZF25-LJS-RG+L717SDB25P
Connections
Solder bucket
类型
L17DTZF25-LJS-RG+L717SDB25P
特征
1x cable entry (straight),+ strain relief clip,+ cable sleeve,+ 4-40 knurl head screw,shielded housing
V11H485020100139599拓展信息








哦! 它是空的。