X1B000371000114详情
Epson X1B000371000114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
Manufacturer
Epson
Brand
Epson ICs
子类别
Clock & Timer ICs
产品类别
实时时钟
产品类别
实时时钟
X1B000371000114拓展信息
EPSON
EPSON
Epson America, Inc
Epson
EPSON
EPSON
EPSON
Epson America, Inc
EPSON
EPSON








哦! 它是空的。