Oscillator SG-210STF Operating temperature: -40... 85 °C Power supply: 1.6...3.6 V Size: 2.5 x 2 x 0.8 mm Oscillator type: SPXO Package: SMD Frequency: 60 MHz Load capacitance: 15 pF
起订量
1最小包装量--
添加到询价列表
X1G004171025212EpsonOscillator SG-210STF Operating temperature: -40... 85 °C Power supply: 1.6...3.6 V Size: 2.5 x 2 x 0.8 mm Oscillator type: SPXO Package: SMD Frequency: 60 MHz Load capacitance: 15 pF