Epson X1G004201002512
- 收藏
- 对比
X1G004201002512
793-X1G004201002512
无类别的
--
大陆
立即发货

Oscillator; Frequency Nom:54Mhz; Frequency Stability /-:-; Oscillator Case:-; Supply Voltage Nom:-; Product Range:Fa2016N Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Oscillator Output Co Rohs Compliant: Yes /Epson X1G004201002512
1最小包装量--
添加到询价列表







哦! 它是空的。