Oscillator SG7050CAN Operating temperature: -40... 85 °C Power supply: 4.5...5.5 V Size: 7 x 5 x 1.3 mm Oscillator type: SPXO Package: SMD Frequency: 40 MHz Load capacitance: 15 pF
起订量
1最小包装量--
添加到询价列表
X1G004501001012EpsonOscillator SG7050CAN Operating temperature: -40... 85 °C Power supply: 4.5...5.5 V Size: 7 x 5 x 1.3 mm Oscillator type: SPXO Package: SMD Frequency: 40 MHz Load capacitance: 15 pF