X1G005601005700详情
Epson X1G005601005700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Product Depth (mm)
2(mm)
Operating Temp Range
-40C to 105C
Rad Hardened
无
Usage Level
Industrial grade
包装
卷带
筛选水平
Industrial
产品长度(mm)
2.5(mm)
产品高度(mm)
0.7(mm)
0个相似型号
X1G005601005700拓展信息
Q33310F70062900
Seiko Epson
SG-8503CA-PWT3: BLANK
Epson
SG-8002CA 3.6864M-SCCL0
Epson
SG-8002CA 1.8432M-SCCLX
Epson
SG-8002CE 66.0000M-SCMB
Epson
XG-1000CB 98.3040M-DBL3
Epson
XG-1000CA 75.0000M-CBLX
Epson
SG-8018CA-PWT BLANK
Epson









哦! 它是空的。