254976详情
Erni 254976重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Number of Contact Rows
3
Termination Method
压装
Mounting Styles
通孔
Pitch (mm)
2.54(mm)
类型
DIN 41612
性别
F
接头数量
60(POS)
0个相似型号
254976拓展信息
254976详情
Erni 254976重要参数规格及、参数值,及相似型号如下:
Body Orientation
Straight
Number of Contact Rows
3
Termination Method
压装
Mounting Styles
通孔
Pitch (mm)
2.54(mm)
类型
DIN 41612
性别
F
接头数量
60(POS)
254976拓展信息