ERNI Electronics 14240
- 收藏
- 对比
14240
798-14240
连接器,连接线
--
大陆
立即发货

14240 datasheet pdf and Connectors, Interconnects product details from ERNI Electronics stock available at utmel
1最小包装量--
14240详情
ERNI Electronics 14240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Mounting
电缆安装
Body Orientation
Straight
Termination Method
Crimp
包装
Reel
零件状态
Acquired
连接器类型
Connector D-Subminiature
性别
SKT
触点类型
Signal
线缆规格(AWG)
20-26
14240拓展信息







哦! 它是空的。