ERNI Electronics 176101
- 收藏
- 对比
176101
798-176101
集成电路(IC)
--
大陆
立即发货

176101 datasheet pdf and Integrated Circuits (ICs) product details from ERNI Electronics stock available at utmel
1最小包装量--
176101详情
ERNI Electronics 176101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
176101
Part Life Cycle Code
Obsolete
Ihs Manufacturer
WEIDMUELLER GMBH & CO KG
Risk Rank
5.84
Mounting Styles
STRAIGHT
Number of Rows Loaded
1
JESD-609代码
e3
连接器类型
板连接器
附加功能
面板安装
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
6
端子间距
3.5 mm
Reach合规守则
compliant
触点性别
MALE
终端类型
SURFACE MOUNT
触点表面处理 终端
TIN
176101拓展信息
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics







哦! 它是空的。