ERNI Electronics 225278
- 收藏
- 对比
225278
798-225278
集成电路(IC)
--
大陆
立即发货

Circular Metric Connectors M12 5P RA FML B CODE THR
1最小包装量--
225278详情
ERNI Electronics 225278重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
225278
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.64
Contact Finish Mating
未说明
Contact Materials
未说明
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
225278拓展信息
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics







哦! 它是空的。