ERNI Electronics 234452
- 收藏
- 对比
234452
798-234452
集成电路(IC)
--
大陆
立即发货

Cable Assembly 28AWG 2 to 2 POS Wire to Board to Wire to Board SKT-SKT
1最小包装量--
234452详情
ERNI Electronics 234452重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
234452
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.52
性别
F/F
屏蔽/屏蔽
NO
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
AFU/AFD
连接器侧面1
AFU/AFD
连接器类型A
WIRE TO BOARD
连接器类型B
WIRE TO BOARD
234452拓展信息
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics







哦! 它是空的。