ERNI Electronics 354081
- 收藏
- 对比
354081详情
ERNI Electronics 354081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
354081
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.24
Contact Finish Mating
未说明
Contact Materials
未说明
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
ECCN 代码
EAR99
连接器类型
板堆叠连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
40
端子间距
1.27 mm
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SURFACE MOUNT
354081拓展信息
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics








哦! 它是空的。