ERNI Electronics MMDS-3FA-3
- 收藏
- 对比
MMDS-3FA-3
798-MMDS-3FA-3
集成电路(IC)
--
大陆
立即发货

MMDS-3FA-3 datasheet pdf and Integrated Circuits (ICs) product details from ERNI Electronics stock available at utmel
1最小包装量--
MMDS-3FA-3详情
ERNI Electronics MMDS-3FA-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
MMDS-3FA-3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.84
Mounting Styles
RIGHT ANGLE
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
3
Reach合规守则
compliant
触点性别
FEMALE
终端类型
固体铅
EMI 屏蔽
YES
MMDS-3FA-3拓展信息
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics







哦! 它是空的。