ERNI Electronics MSM-PLCC-68-TX
- 收藏
- 对比
MSM-PLCC-68-TX
798-MSM-PLCC-68-TX
集成电路(IC)
--
大陆
立即发货

MSM-PLCC-68-TX datasheet pdf and Integrated Circuits (ICs) product details from ERNI Electronics stock available at utmel
1最小包装量--
MSM-PLCC-68-TX详情
ERNI Electronics MSM-PLCC-68-TX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
聚苯硫醚
Manufacturer Part Number
MSM-PLCC-68-TX
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.84
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
compliant
接头数量
68
设备插座类型
IC SOCKET
使用的设备类型
PLCC68
MSM-PLCC-68-TX拓展信息
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics
ERNI Electronics







哦! 它是空的。