ESP32-C6-WROOM-1U-N16详情
ESPRESSIF ESP32-C6-WROOM-1U-N16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of communications module
IoT
Kind of network1
WiFi
Kind of network
Bluetooth Low Energy
Kind of antenna
external
Communictions protocol1
IEEE 802.11a/b/g/n/ax
Communictions protocol
Bluetooth 5.3
Interface1
USB
Mounting
SMD
Dimensions
18x19.2x3.2mm
Kind of connector
I-PEX (u.FL)
Band
2.412...2.484GHz
Memory1
16MB FLASH
Memory
320kB ROM
Components
ESP32-C6
Gross weight
2.156g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
3...3.6V DC
界面
GPIO
Number of cores
1
ESP32-C6-WROOM-1U-N16拓展信息








哦! 它是空的。