Espressif Systems ESP32-C6-DevKitM-1-N4
- 收藏
- 对比
ESP32-C6-DevKitM-1-N4
804-ESP32-C6-DevKitM-1-N4
射频评估和开发套件,开发板
--
大陆
立即发货

Multiprotocol Development Tools ESP32-C6 general-purpose development board, based on ESP32-C6-MINI-1. It has all the ESP32-C6 pins exposed and is easy to connect and use. Most of the I/O pins are broken out to the pin headers on both sides for easy interfacing. Developers can eithe
1最小包装量--
ESP32-C6-DevKitM-1-N4详情
Espressif Systems ESP32-C6-DevKitM-1-N4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
ESP32-C6-MINI-1
Interface Type
USB
Protocol - Bluetooth, BLE - 802.15.1
BLE
Country of Assembly
Not Available
Country of Diffusion
Not Available
Country of Origin
CN
Protocols Supported
802.15.4
Factory Pack QuantityFactory Pack Quantity
392
类型
Bluetooth, MCU
产品
开发套件
ESP32-C6-DevKitM-1-N4拓展信息
Espressif Systems
Espressif Systems
Espressif Systems
Espressif Systems
Espressif Systems
Espressif Systems
Espressif Systems
Espressif Systems
Espressif Systems
Espressif Systems








哦! 它是空的。