010080PW012B详情
Essentra 010080PW012B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1000
Screw Head
Pan
RoHS
Details
类型
Phillips
颜色
Black
螺纹尺寸
#0-80
外径
2.8 mm
产品
Screws
长度
3.2 mm
010080PW012B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。