010440R031B详情
Essentra 010440R031B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1000
Screw Head
Round
类型
Machine Screw
颜色
Black
螺纹尺寸
#4-40
外径
2.1 mm
产品
Screws
长度
8 mm
010440R031B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。