011032P200B详情
Essentra 011032P200B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽平底锅
Factory Pack QuantityFactory Pack Quantity
500
类型
带槽平底锅
颜色
Black
螺纹尺寸
#10-32
外径
9.3 mm
产品
Screws
长度
50.8 mm
011032P200B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。