011032T037B详情
Essentra 011032T037B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
内六角
Mounting Hole Size
2.4 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
固定螺钉
颜色
Black
螺纹尺寸
#10-32
产品
Screws
长度
9.5 mm
011032T037B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。