012520F200B详情
Essentra 012520F200B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽填塞器
Factory Pack QuantityFactory Pack Quantity
500
类型
Machine Screw
颜色
Black
螺纹尺寸
1/4-20
外径
10.2 mm
产品
Screws
长度
50.8 mm
012520F200B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。