012520PW025B详情
Essentra 012520PW025B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Screw Head
盘式飞利浦
Factory Pack QuantityFactory Pack Quantity
1000
RoHS
Details
类型
Phillips
颜色
Black
螺纹尺寸
1/4-20
外径
12.3 mm
产品
Screws
长度
6.4 mm
012520PW025B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。