012520T025B详情
Essentra 012520T025B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Hole Size
3.2 mm
Screw Head
内六角
RoHS
Details
类型
固定螺钉
颜色
Black
螺纹尺寸
1/4-20
产品
Screws
长度
6.4 mm
012520T025B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。