090632025TEGB详情
Essentra 090632025TEGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽圆形
Factory Pack QuantityFactory Pack Quantity
1000
类型
滚花螺钉
颜色
Black
螺纹尺寸
#6-32
外径
8.5 mm
产品
Screws
长度
6.4 mm
090632025TEGB拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。