091032050TEGB详情
Essentra 091032050TEGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽圆形
Factory Pack QuantityFactory Pack Quantity
500
类型
滚花螺钉
螺纹尺寸
#10-32
外径
10 mm
产品
Screws
长度
12.7 mm
091032050TEGB拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。