091032100TEGB详情
Essentra 091032100TEGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Screw Head
开槽圆形
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
500
类型
滚花螺钉
颜色
Black
螺纹尺寸
#10-32
外径
10 mm
产品
Screws
长度
25.4 mm
091032100TEGB拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。