093000869902详情
Essentra 093000869902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Truss
Factory Pack QuantityFactory Pack Quantity
250
类型
Push-In Rivet
颜色
Black
外径
4.8 mm
产品
Rivets
长度
11 mm
093000869902拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。