093011059902详情
Essentra 093011059902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon 6.6
RoHS
Details
Screw Head
Truss
Factory Pack QuantityFactory Pack Quantity
250
类型
Push-In Rivet
颜色
Black
外径
5 mm
产品
Rivets
长度
5.7 mm
093011059902拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。