093012000002详情
Essentra 093012000002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Truss
Factory Pack QuantityFactory Pack Quantity
250
类型
Push-In Rivet
颜色
Natural
外径
6 mm
产品
Rivets
长度
6.8 mm
093012000002拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。