093015059902详情
Essentra 093015059902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Truss
Factory Pack QuantityFactory Pack Quantity
250
类型
Push-In Rivet
颜色
Black
外径
10 mm
产品
Rivets
长度
10.5 mm
093015059902拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。