12092详情
Essentra 12092重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyethylene (PE)
包装数量
800
RoHS
Details
Maximum Bundle Diameter
27.9 mm
Factory Pack QuantityFactory Pack Quantity
800
颜色
Black
螺纹尺寸
M6
产品
电缆夹
0个相似型号
12092拓展信息
CCA011A
Essentra
FTH-3-01-M
Essentra Components
23TA00550B
Essentra Components
FTH-6-19-M
Essentra Components
MFTH-2-01-M
Essentra Components
22DGHC085
Essentra
WS-SE-C-19A2-RT
Essentra
22DGHC065
Essentra
22AAWC310400N
Essentra
22SPC38562B
Essentra








哦! 它是空的。