12SWS2528B详情
Essentra 12SWS2528B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1
Mounting Hole Size
9.5 mm
Screw Head
Round
RoHS
Details
类型
肩垫圈
颜色
Black
螺纹尺寸
5/16, M9
外径
18.9 mm
产品
Washers
12SWS2528B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。