12SWS2547B详情
Essentra 12SWS2547B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1
Mounting Hole Size
12.9 mm
Screw Head
Round
RoHS
Details
类型
肩垫圈
颜色
Black
外径
19.1 mm
产品
Washers
12SWS2547B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。